Kyocera Corporation Ceramic Capacitors 08051A3R3JAT2A

Description
3.3pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A3R3JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A3R3JAT2A-ND
Ceramic Capacitors 08051A3R3JAT2A-ND
3.3pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.3Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.3Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5803
Capacitor Ceramic 3.3Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5803
CAPACITOR CERAMIC 3.3PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:3.3pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3.3PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:3.3pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08051A3R3JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051A3R3JAT2A
Capacitors - Ceramic Capacitors 08051A3R3JAT2A
CAP CER 3.3PF 100V NP0 0805

CAP CER 3.3PF 100V NP0 0805

Supplier's Site
Ceramic Capacitors - 08051A3R3JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A3R3JAT2A
Ceramic Capacitors 08051A3R3JAT2A
CAP CER 3.3PF 100V NP0 0805

CAP CER 3.3PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051A3R3JAT2A-ND 55J5803 08051A3R3JAT2A 08051A3R3JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 3.3Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers