KYOCERA AVX 08051A3R3CAT2A
KYOCERA AVX 08051A3R3CAT2A
CERAMIC CAPACITOR 3.3PF 100V, C0G, 0.25pF, 0805; Capacitance:3.3pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR 3.3PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:3.3pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1444518 | 96M1334 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 3.3Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx |
| Technology | Multilayer | |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | |
| Capacitance Type | Fixed |