AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08051A330JAT2A

Description
AVX 08051A330JAT2A
Request a Quote Datasheet
Description
AVX 08051A330JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351304
MLCCs - Multilayer Ceramic Capacitors 1351304
AVX 08051A330JAT2A

AVX 08051A330JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356662 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356662
MLCCs - Multilayer Ceramic Capacitors 1356662
AVX 08051A330JAT2A

AVX 08051A330JAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 33pF Capacitor
60-08051A330JAT2A
SMD 100V 33pF Capacitor 60-08051A330JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A330JT NEW GLOBAL PN 100V 33pF A 581-KGM21BCG2A330JT Product overview: 08051A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A330JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A330JT NEW GLOBAL PN 100V 33pF A 581-KGM21BCG2A330JT Product overview: 08051A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A330JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051A330JAT2A - 1000350-08051A330JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A330JAT2A
1000350-08051A330JAT2A
Ceramic Capacitors - 08051A330JAT2A 1000350-08051A330JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000350-08051A330JAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1000350-08051A330JAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96K4771 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96K4771
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96K4771
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 85C1161 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
85C1161
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 85C1161
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W1464 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W1464
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W1464
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 19J1968 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
19J1968
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 19J1968
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 33PF 100V C0G/NP0 0805 - 66-08051A330JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 33PF 100V C0G/NP0 0805
66-08051A330JAT2A
CAP CER 33PF 100V C0G/NP0 0805 66-08051A330JAT2A
CAP CER 33PF 100V C0G/NP0 0805

CAP CER 33PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - 08051A330JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A330JAT2A
Ceramic Capacitors 08051A330JAT2A
CAP CER 33PF 100V C0G/NP0 0805

CAP CER 33PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351304 60-08051A330JAT2A 1000350-08051A330JAT2A 96K4771 85C1161 95W1464 66-08051A330JAT2A 08051A330JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V 33pF Capacitor Ceramic Capacitors - 08051A330JAT2A Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 33Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx CAP CER 33PF 100V C0G/NP0 0805 Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers