Kyocera Corporation Ceramic Capacitors 08051A300JAT2A

Description
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3738-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3738-1-ND
Ceramic Capacitors 478-3738-1-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3738-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3738-2-ND
Ceramic Capacitors 478-3738-2-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3738-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3738-6-ND
Ceramic Capacitors 478-3738-6-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051A300JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A300JAT2A
Ceramic Capacitors 08051A300JAT2A
CAP CER 30PF 100V C0G/NP0 0805

CAP CER 30PF 100V C0G/NP0 0805

Supplier's Site Datasheet
CAP CER 30PF 100V C0G/NP0 0805 - 66-08051A300JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 30PF 100V C0G/NP0 0805
66-08051A300JAT2A
CAP CER 30PF 100V C0G/NP0 0805 66-08051A300JAT2A
CAP CER 30PF 100V C0G/NP0 0805

CAP CER 30PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1336 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1336
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1336
CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0805; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0805; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5815 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5815
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5815
CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3738-1-ND 478-3738-6-ND 08051A300JAT2A 66-08051A300JAT2A 96M1336 55J5815
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 30PF 100V C0G/NP0 0805 Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 30Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH510K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details