Kyocera Corporation Ceramic Capacitors 08051A2R4CAT2A

Description
2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10821-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10821-2-ND
Ceramic Capacitors 478-10821-2-ND
2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10821-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10821-1-ND
Ceramic Capacitors 478-10821-1-ND
2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10821-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10821-6-ND
Ceramic Capacitors 478-10821-6-ND
2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.4pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
CAP CER 2.4PF 100V C0G/NP0 0805 - 66-08051A2R4CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 2.4PF 100V C0G/NP0 0805
66-08051A2R4CAT2A
CAP CER 2.4PF 100V C0G/NP0 0805 66-08051A2R4CAT2A
CAP CER 2.4PF 100V C0G/NP0 0805

CAP CER 2.4PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-10821-2-ND 478-10821-6-ND 66-08051A2R4CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 2.4PF 100V C0G/NP0 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details