Kyocera Corporation Ceramic Capacitors 08051A271K4T2A

Description
CAP CER 270PF 100V NP0 0805
Request a Quote Datasheet
Description
CAP CER 270PF 100V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A271KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A271KTDKR-ND
Ceramic Capacitors 478-KAM21BCG2A271KTDKR-ND
CAP CER 270PF 100V NP0 0805

CAP CER 270PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A271KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A271KTCT-ND
Ceramic Capacitors 478-KAM21BCG2A271KTCT-ND
CAP CER 270PF 100V NP0 0805

CAP CER 270PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A271KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A271KTTR-ND
Ceramic Capacitors 478-KAM21BCG2A271KTTR-ND
270pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 270Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 66M3459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
66M3459
Capacitor Ceramic 270Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 66M3459
CAPACITOR CERAMIC 270PF 100V, C0G, 10%, 0805; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 100V, C0G, 10%, 0805; Capacitance:270pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051A271K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A271K4T2A
Ceramic Capacitors 08051A271K4T2A
CAP CER 270PF 100V NP0 0805

CAP CER 270PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG2A271KTDKR-ND 478-KAM21BCG2A271KTCT-ND 66M3459 08051A271K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 270Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details