Kyocera Corporation Ceramic Capacitors 08051A240JAT4A

Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A240JAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A240JAT4A-ND
Ceramic Capacitors 08051A240JAT4A-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A240JAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A240JAT4A
Capacitors - Ceramic Capacitors 08051A240JAT4A
CAP CER 24PF 100V C0G/NP0 0805

CAP CER 24PF 100V C0G/NP0 0805

Supplier's Site
Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5777 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5777
Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5777
CAPACITOR CERAMIC 24PF 100V, C0G, 5%, 0805; Capacitance:24pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 24PF 100V, C0G, 5%, 0805; Capacitance:24pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A240JAT4A-ND 08051A240JAT4A 55J5777
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011338-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details