Kyocera Corporation Ceramic Capacitors 08051A240JAT2A

Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10388-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10388-2-ND
Ceramic Capacitors 478-10388-2-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10388-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10388-6-ND
Ceramic Capacitors 478-10388-6-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10388-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10388-1-ND
Ceramic Capacitors 478-10388-1-ND
24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5776
Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5776
CAPACITOR CERAMIC 24PF 100V, C0G, 5%, 0805; Capacitance:24pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 24PF 100V, C0G, 5%, 0805; Capacitance:24pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 24Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 24Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8402
Cap, Mlcc, C0G, 24Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8402
CAP, MLCC, C0G, 24PF, 100V, 0805; Capacitance:24pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 24PF, 100V, 0805; Capacitance:24pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10388-2-ND 478-10388-6-ND 55J5776
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 24Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details