Kyocera Corporation Ceramic Capacitors 08051A221MAT2A

Description
CAP CER 220PF 100V NP0 0805
Datasheet
Description
CAP CER 220PF 100V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A221MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A221MAT2A
Ceramic Capacitors 08051A221MAT2A
CAP CER 220PF 100V NP0 0805

CAP CER 220PF 100V NP0 0805

Supplier's Site Datasheet
Capacitor, Ceramic, 220Pf, 100V, 0805; Capacitance Kyocera Avx - 55J5773 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 220Pf, 100V, 0805; Capacitance Kyocera Avx
55J5773
Capacitor, Ceramic, 220Pf, 100V, 0805; Capacitance Kyocera Avx 55J5773
CAPACITOR, CERAMIC, 220pF, 100V, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 220pF, 100V, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A221MAT2A 55J5773
Product Name Ceramic Capacitors Capacitor, Ceramic, 220Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details