Kyocera Corporation Ceramic Capacitors 08051A221J4T4A

Description
CAP CER 220PF 100V NP0 0805
Request a Quote Datasheet
Description
CAP CER 220PF 100V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A221JMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A221JMDKR-ND
Ceramic Capacitors 478-KAM21BCG2A221JMDKR-ND
CAP CER 220PF 100V NP0 0805

CAP CER 220PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A221JMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A221JMCT-ND
Ceramic Capacitors 478-KAM21BCG2A221JMCT-ND
CAP CER 220PF 100V NP0 0805

CAP CER 220PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A221JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A221JMTR-ND
Ceramic Capacitors 478-KAM21BCG2A221JMTR-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 220Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5771 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5771
Capacitor Ceramic 220Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5771
CAPACITOR CERAMIC 220PF 100V, C0G, 5%, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, C0G, 5%, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG2A221JMDKR-ND 478-KAM21BCG2A221JMCT-ND 55J5771
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details