Kyocera Corporation Ceramic Capacitor 22Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051A220KAT2A

Description
CERAMIC CAPACITOR 22PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 22PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0688 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0688
Ceramic Capacitor 22Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0688
CERAMIC CAPACITOR 22PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9254 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9254
Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9254
SMD Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 92AH6339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
92AH6339
Cap, 22Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 92AH6339
CAP, 22PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30H0688 95W9254 92AH6339
Product Name Ceramic Capacitor 22Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 22Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details