Kyocera Corporation Ceramic Capacitors 08051A200JAT2A

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3735-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3735-6-ND
Ceramic Capacitors 478-3735-6-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3735-2-ND
Ceramic Capacitors 478-3735-2-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3735-1-ND
Ceramic Capacitors 478-3735-1-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1329 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1329
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1329
CERAMIC CAPACITOR 20PF 100V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 100V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5746 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5746
Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5746
CERAMIC CAPACITOR 20PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3735-6-ND 478-3735-2-ND 96M1329 55J5746
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 20Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers