Kyocera Corporation Ceramic Capacitors 08051A200J4T2A

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A200J4T2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A200J4T2A-ND
Ceramic Capacitors 08051A200J4T2A-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A200J4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A200J4T2A
Capacitors - Ceramic Capacitors 08051A200J4T2A
CAP CER 20PF 100V NP0 0805

CAP CER 20PF 100V NP0 0805

Supplier's Site
Capacitor Ceramic 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5749 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5749
Capacitor Ceramic 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5749
CAPACITOR CERAMIC 20PF 100V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 100V, C0G, 5%, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A200J4T2A-ND 08051A200J4T2A 55J5749
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 20Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details