Kyocera Corporation Ceramic Capacitors 08051A200FAT2A

Description
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10382-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10382-6-ND
Ceramic Capacitors 478-10382-6-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10382-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10382-2-ND
Ceramic Capacitors 478-10382-2-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10382-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10382-1-ND
Ceramic Capacitors 478-10382-1-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20pF 100V Capacitor
60-08051A200FAT2A
SMD 20pF 100V Capacitor 60-08051A200FAT2A
Cap Ceramic 20pF 100V C0G 1% Pad SMD 0805 125°C T/R Product overview: 08051A200FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A200FAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 20pF 100V C0G 1% Pad SMD 0805 125°C T/R Product overview: 08051A200FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 20pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A200FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8399
Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8399
CAP, MLCC, C0G, 20PF, 100V, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 20PF, 100V, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10382-6-ND 478-10382-2-ND 60-08051A200FAT2A 96Y8399
Product Name Ceramic Capacitors Ceramic Capacitors SMD 20pF 100V Capacitor Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details