Kyocera Corporation Capacitor 08051A200F4T2A

Description
3134500 Product overview: 08051A200F4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A200F4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3134500 Product overview: 08051A200F4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A200F4T2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3134500 Product overview: 08051A200F4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A200F4T2A can be used for catalog matching and distributor lookup.

3134500 Product overview: 08051A200F4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A200F4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-13047-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13047-6-ND
Ceramic Capacitors 478-13047-6-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13047-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13047-2-ND
Ceramic Capacitors 478-13047-2-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13047-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13047-1-ND
Ceramic Capacitors 478-13047-1-ND
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4866
Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4866
CAP, AEC-Q200, 20PF, 100V, MLCC, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 20PF, 100V, MLCC, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 64W0728 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
64W0728
Cap, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 64W0728
CAP, 20PF, 100V, MLCC, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, 20PF, 100V, MLCC, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051A200F4T2A 478-13047-6-ND 478-13047-2-ND 08AK4866
Product Name Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.00E-5 microF 2.00E-5 microF
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers