Kyocera Corporation Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 08051A1R5CAT2A

Description
CERAMIC CAPACITOR 1.5PF 100V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1.5PF 100V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 96M1314 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
96M1314
Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 96M1314
CERAMIC CAPACITOR 1.5PF 100V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 100V, C0G, 0.25pF, 0805; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J5646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J5646
Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J5646
CAPACITOR CERAMIC 1.5PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96M1314
Product Name Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details