Kyocera Corporation Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 08051A1R0CAT2A

Description
CERAMIC CAPACITOR 1PF 100V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1PF 100V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 96M1313 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
96M1313
Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 96M1313
CERAMIC CAPACITOR 1PF 100V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 100V, C0G, 0.25pF, 0805; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J5634 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J5634
Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J5634
CERAMIC CAPACITOR 1PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96M1313 55J5634
Product Name Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx Ceramic Capacitor 1Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details