Kyocera Corporation Ceramic Capacitors 08051A180K4T2A

Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Description
18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 18pF 100V, C0G, 10%, 0805 from Kyocera AVX is designed for automotive applications, ensuring reliability and performance in demanding environments. It features a capacitance of 18pF with a voltage rating of 100V and a tolerance of ±10%. The component is compliant with AEC-Q200 standards, indicating its suitability for automotive use. The C0G (NP0) dielectric characteristic provides stable capacitance over a wide temperature range, making it ideal for precision applications. The 0805 case size is compact, facilitating integration into various circuit designs. This capacitor is RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 18pF 100V, C0G, 10%, 0805 from Kyocera AVX is designed for automotive applications, ensuring reliability and performance in demanding environments. It features a capacitance of 18pF with a voltage rating of 100V and a tolerance of ±10%. The component is compliant with AEC-Q200 standards, indicating its suitability for automotive use. The C0G (NP0) dielectric characteristic provides stable capacitance over a wide temperature range, making it ideal for precision applications. The 0805 case size is compact, facilitating integration into various circuit designs. This capacitor is RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A180KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A180KTDKR-ND
Ceramic Capacitors 478-KAM21BCG2A180KTDKR-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A180KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A180KTCT-ND
Ceramic Capacitors 478-KAM21BCG2A180KTCT-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A180KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A180KTTR-ND
Ceramic Capacitors 478-KAM21BCG2A180KTTR-ND
18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 18Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 66M3452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
66M3452
Capacitor Ceramic 18Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 66M3452
CAPACITOR CERAMIC 18PF 100V, C0G, 10%, 0805; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 100V, C0G, 10%, 0805; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG2A180KTDKR-ND 478-KAM21BCG2A180KTCT-ND 66M3452
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 18Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details