Kyocera Corporation SMD 100V 18pF Capacitor 08051A180JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A180JT NEW GLOBAL PN 100V 18pF A 581-KGM21BCG2A180JT Product overview: 08051A180JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A180JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A180JT NEW GLOBAL PN 100V 18pF A 581-KGM21BCG2A180JT Product overview: 08051A180JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A180JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 18pF Capacitor
60-08051A180JAT2A
SMD 100V 18pF Capacitor 60-08051A180JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A180JT NEW GLOBAL PN 100V 18pF A 581-KGM21BCG2A180JT Product overview: 08051A180JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A180JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A180JT NEW GLOBAL PN 100V 18pF A 581-KGM21BCG2A180JT Product overview: 08051A180JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 18pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 18pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A180JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051A180JAT2A - 853388-08051A180JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A180JAT2A
853388-08051A180JAT2A
Ceramic Capacitors - 08051A180JAT2A 853388-08051A180JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853388-08051A180JAT2 A Features: 18 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08051A180JAT2A/4K, 478-5013-6, 478-5013-1, 08051A180JAT2A\\4K, 08051A180JAT2A-ND, 478-5013-2

Manufacturer: AVX Corporation
Win Source Part Number: 853388-08051A180JAT2A
Features: 18 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08051A180JAT2A/4K, 478-5013-6, 478-5013-1, 08051A180JAT2A\\4K, 08051A180JAT2A-ND, 478-5013-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1444517 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444517
MLCCs - Multilayer Ceramic Capacitors 1444517
KYOCERA AVX 08051A180JAT2A

KYOCERA AVX 08051A180JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1444482 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444482
MLCCs - Multilayer Ceramic Capacitors 1444482
KYOCERA AVX 08051A180JAT2A

KYOCERA AVX 08051A180JAT2A

Supplier's Site
Ceramic Capacitor 18Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0680 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
30H0680
Ceramic Capacitor 18Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 30H0680
CERAMIC CAPACITOR 18PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 18Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 04X9357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
04X9357
Cap, 18Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 04X9357
CAP, 18PF, 100V, 5%, C0G, 0805, REEL; Capacitance:18pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 18PF, 100V, 5%, C0G, 0805, REEL; Capacitance:18pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8346 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8346
Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8346
SMD Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 18 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 18PF 100V C0G/NP0 0805 - 66-08051A180JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 100V C0G/NP0 0805
66-08051A180JAT2A
CAP CER 18PF 100V C0G/NP0 0805 66-08051A180JAT2A
CAP CER 18PF 100V C0G/NP0 0805

CAP CER 18PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051A180JAT2A 853388-08051A180JAT2A 1444517 30H0680 04X9357 50R8346 66-08051A180JAT2A
Product Name SMD 100V 18pF Capacitor Ceramic Capacitors - 08051A180JAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 18Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 18Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 18 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx CAP CER 18PF 100V C0G/NP0 0805
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701173 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details