Kyocera Corporation Ceramic Capacitors 08051A160JAT2A

Description
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10377-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10377-6-ND
Ceramic Capacitors 478-10377-6-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10377-2-ND
Ceramic Capacitors 478-10377-2-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10377-1-ND
Ceramic Capacitors 478-10377-1-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5711
Capacitor Ceramic 16Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5711
CAPACITOR CERAMIC 16PF 100V, C0G, 5%, 0805; Capacitance:16pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 16PF 100V, C0G, 5%, 0805; Capacitance:16pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 16Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 16Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8396
Cap, Mlcc, C0G, 16Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8396
CAP, MLCC, C0G, 16PF, 100V, 0805; Capacitance:16pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 16PF, 100V, 0805; Capacitance:16pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-10377-6-ND 478-10377-2-ND 55J5711 96Y8396
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 16Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Cap, Mlcc, C0G, 16Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details