Kyocera Corporation SMD 100V 150pF Capacitor 08051A151JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A151JT NEW GLOBAL PN 100V 150pF A 581-KGM21BCG2A151JT Product overview: 08051A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A151JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A151JT NEW GLOBAL PN 100V 150pF A 581-KGM21BCG2A151JT Product overview: 08051A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A151JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 150pF Capacitor
60-08051A151JAT2A
SMD 100V 150pF Capacitor 60-08051A151JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A151JT NEW GLOBAL PN 100V 150pF A 581-KGM21BCG2A151JT Product overview: 08051A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A151JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A151JT NEW GLOBAL PN 100V 150pF A 581-KGM21BCG2A151JT Product overview: 08051A151JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 150pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A151JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1444481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444481
MLCCs - Multilayer Ceramic Capacitors 1444481
KYOCERA AVX 08051A151JAT2A

KYOCERA AVX 08051A151JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1444516 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444516
MLCCs - Multilayer Ceramic Capacitors 1444516
KYOCERA AVX 08051A151JAT2A

KYOCERA AVX 08051A151JAT2A

Supplier's Site
CAP CER 150PF 100V C0G/NP0 0805 - 66-08051A151JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 150PF 100V C0G/NP0 0805
66-08051A151JAT2A
CAP CER 150PF 100V C0G/NP0 0805 66-08051A151JAT2A
CAP CER 150PF 100V C0G/NP0 0805

CAP CER 150PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1323 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1323
Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1323
CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 100V, C0G, 5%, 0805; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 150Pf, 100V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 03H2882 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 150Pf, 100V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx
03H2882
Mlcc Capacitor, 150Pf, 100V, C0G/np0, 5%, 0805, Full Reel; Capacitance Kyocera Avx 03H2882
MLCC CAPACITOR, 150pF, 100V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 150pF, 100V, C0G/NP0, 5%, 0805, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8345 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8345
Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8345
SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051A151JAT2A 1444481 66-08051A151JAT2A 96M1323 50R8345
Product Name SMD 100V 150pF Capacitor MLCCs - Multilayer Ceramic Capacitors CAP CER 150PF 100V C0G/NP0 0805 Ceramic Capacitor 150Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details