Kyocera Corporation Ceramic Capacitors - 08051A150JAT2A 08051A150JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904697-08051A150JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1279-2, 08051A150JAT2A\\4K, 478-1279-6, 08051A150JAT2A/4K, 478-1279-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904697-08051A150JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1279-2, 08051A150JAT2A\\4K, 478-1279-6, 08051A150JAT2A/4K, 478-1279-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A150JAT2A - 904697-08051A150JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A150JAT2A
904697-08051A150JAT2A
Ceramic Capacitors - 08051A150JAT2A 904697-08051A150JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904697-08051A150JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1279-2, 08051A150JAT2A\\4K, 478-1279-6, 08051A150JAT2A/4K, 478-1279-1

Manufacturer: AVX Corporation
Win Source Part Number: 904697-08051A150JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1279-2, 08051A150JAT2A\\4K, 478-1279-6, 08051A150JAT2A/4K, 478-1279-1

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1444480 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444480
MLCCs - Multilayer Ceramic Capacitors 1444480
KYOCERA AVX 08051A150JAT2A

KYOCERA AVX 08051A150JAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 15pF Capacitor
60-08051A150JAT2A
SMD 100V 15pF Capacitor 60-08051A150JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A150JT NEW GLOBAL PN 100V 15pF A 581-KGM21BCG2A150JT Product overview: 08051A150JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 15pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A150JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A150JT NEW GLOBAL PN 100V 15pF A 581-KGM21BCG2A150JT Product overview: 08051A150JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 15pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 15pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A150JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 15Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1322 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1322
Ceramic Capacitor 15Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1322
CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 100V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W1461 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W1461
Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W1461
SMD Multilayer Ceramic Capacitor, 15 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 15 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
CAP CER 15PF 100V C0G/NP0 0805 - 66-08051A150JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 100V C0G/NP0 0805
66-08051A150JAT2A
CAP CER 15PF 100V C0G/NP0 0805 66-08051A150JAT2A
CAP CER 15PF 100V C0G/NP0 0805

CAP CER 15PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904697-08051A150JAT2A 1444480 60-08051A150JAT2A 96M1322 95W1461 66-08051A150JAT2A
Product Name Ceramic Capacitors - 08051A150JAT2A MLCCs - Multilayer Ceramic Capacitors SMD 100V 15pF Capacitor Ceramic Capacitor 15Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 15 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx CAP CER 15PF 100V C0G/NP0 0805
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details