Kyocera Corporation Cap, Mlcc, C0G, 15Pf, 100V, 0805; Capacitance Kyocera Avx 08051A150FAT2A

Description
CAP, MLCC, C0G, 15PF, 100V, 0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 15PF, 100V, 0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a C0G (NP0) multilayer ceramic capacitor (MLCC) with a capacitance of 15 pF and a voltage rating of 100V, packaged in a 0805 case size (2.01mm x 0.81mm). It features a capacitance tolerance of ±1%. The C0G dielectric is known for its stability, exhibiting minimal capacitance change with temperature (0 ±30ppm/°C) and negligible aging characteristics. The capacitor operates effectively within a temperature range of -55°C to +125°C. It has a high insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less, and demonstrates excellent reliability with a capacitance drift of less than ±0.1% over its lifetime. This component is suitable for applications requiring stable performance and reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The product is a C0G (NP0) multilayer ceramic capacitor (MLCC) with a capacitance of 15 pF and a voltage rating of 100V, packaged in a 0805 case size (2.01mm x 0.81mm). It features a capacitance tolerance of ±1%. The C0G dielectric is known for its stability, exhibiting minimal capacitance change with temperature (0 ±30ppm/°C) and negligible aging characteristics. The capacitor operates effectively within a temperature range of -55°C to +125°C. It has a high insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less, and demonstrates excellent reliability with a capacitance drift of less than ±0.1% over its lifetime. This component is suitable for applications requiring stable performance and reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 15Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 15Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8394
Cap, Mlcc, C0G, 15Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8394
CAP, MLCC, C0G, 15PF, 100V, 0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 15PF, 100V, 0805; Capacitance:15pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8394
Product Name Cap, Mlcc, C0G, 15Pf, 100V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers