Kyocera Corporation Ceramic Capacitors 08051A131FAT2A

Description
130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10375-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10375-6-ND
Ceramic Capacitors 478-10375-6-ND
130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10375-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10375-1-ND
Ceramic Capacitors 478-10375-1-ND
130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10375-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10375-2-ND
Ceramic Capacitors 478-10375-2-ND
130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

130pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051A131FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A131FAT2A
Ceramic Capacitors 08051A131FAT2A
CAP CER 130PF 100V NP0 0805

CAP CER 130PF 100V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-10375-6-ND 478-10375-1-ND 08051A131FAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details