Kyocera Corporation Ceramic Capacitors 08051A130JAT2A

Description
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10374-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10374-2-ND
Ceramic Capacitors 478-10374-2-ND
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10374-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10374-1-ND
Ceramic Capacitors 478-10374-1-ND
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10374-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10374-6-ND
Ceramic Capacitors 478-10374-6-ND
13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

13pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 13Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5696 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 13Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5696
Capacitor Ceramic 13Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5696
CAPACITOR CERAMIC 13PF 100V, C0G, 5%, 0805; Capacitance:13pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 13PF 100V, C0G, 5%, 0805; Capacitance:13pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 13Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 13Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8393
Cap, Mlcc, C0G, 13Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8393
CAP, MLCC, C0G, 13PF, 100V, 0805; Capacitance:13pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 13PF, 100V, 0805; Capacitance:13pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10374-2-ND 478-10374-6-ND 55J5696
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 13Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details