Kyocera Corporation Ceramic Capacitors 08051A111JAT2A

Description
110pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
110pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A111JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A111JAT2A-ND
Ceramic Capacitors 08051A111JAT2A-ND
110pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

110pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 110Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 110Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5684
Capacitor Ceramic 110Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5684
CAPACITOR CERAMIC 110PF 100V, C0G, 5%, 0805; Capacitance:110pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 110PF 100V, C0G, 5%, 0805; Capacitance:110pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08051A111JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A111JAT2A
Capacitors - Ceramic Capacitors 08051A111JAT2A
CAP CER 110PF 100V NP0 0805

CAP CER 110PF 100V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051A111JAT2A-ND 55J5684 08051A111JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 110Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details