Kyocera Corporation Ceramic Capacitor 1000Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051A102KAT2A

Description
CERAMIC CAPACITOR 1000PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5680 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5680
Ceramic Capacitor 1000Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5680
CERAMIC CAPACITOR 1000PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5680
Product Name Ceramic Capacitor 1000Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers