AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08051A102J4T2A

Description
KYOCERA AVX 08051A102J4T2A
Request a Quote
Description
KYOCERA AVX 08051A102J4T2A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, part number 26M5144, features a capacitance of 1000 pF with a tolerance of ±5%. It is designed with a C0G/NP0 dielectric, which provides stable capacitance over a wide temperature range and low loss characteristics. This capacitor is rated for a voltage of 100 V and is compliant with RoHS standards, making it suitable for environmentally conscious applications. The product is specifically developed for automotive applications, ensuring reliability and performance in demanding environments. The manufacturing facilities are QS9000 and VDA 6.4 approved, indicating adherence to high-quality standards in production. This capacitor is an appropriate choice for engineers seeking reliable components for automotive electronic designs.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, part number 26M5144, features a capacitance of 1000 pF with a tolerance of ±5%. It is designed with a C0G/NP0 dielectric, which provides stable capacitance over a wide temperature range and low loss characteristics. This capacitor is rated for a voltage of 100 V and is compliant with RoHS standards, making it suitable for environmentally conscious applications. The product is specifically developed for automotive applications, ensuring reliability and performance in demanding environments. The manufacturing facilities are QS9000 and VDA 6.4 approved, indicating adherence to high-quality standards in production. This capacitor is an appropriate choice for engineers seeking reliable components for automotive electronic designs.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351291 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351291
MLCCs - Multilayer Ceramic Capacitors 1351291
KYOCERA AVX 08051A102J4T2A

KYOCERA AVX 08051A102J4T2A

Supplier's Site
Ceramic Capacitors - 478-KAM21BCG2A102JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A102JTTR-ND
Ceramic Capacitors 478-KAM21BCG2A102JTTR-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A102JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A102JTCT-ND
Ceramic Capacitors 478-KAM21BCG2A102JTCT-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A102JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A102JTDKR-ND
Ceramic Capacitors 478-KAM21BCG2A102JTDKR-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Kyocera Avx - 26M5144 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Kyocera Avx
26M5144
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Kyocera Avx 26M5144
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1000 pF, 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 1000 pF, 5%, C0G / NP0, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8156
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8156
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351291 478-KAM21BCG2A102JTTR-ND 478-KAM21BCG2A102JTDKR-ND 26M5144 66AH8156
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 1000 Pf, 5%, C0G / Np0, 100 V Rohs Compliant Kyocera Avx Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers