Kyocera Corporation Ceramic Capacitors 08051A102FAT2A

Description
CAP CER 1000PF 100V C0G/NP0 0805
Datasheet
Description
CAP CER 1000PF 100V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A102FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A102FAT2A
Ceramic Capacitors 08051A102FAT2A
CAP CER 1000PF 100V C0G/NP0 0805

CAP CER 1000PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1000Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8390
Cap, Mlcc, C0G, 1000Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8390
CAP, MLCC, C0G, 1000PF, 100V, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 100V, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 1000Pf, 100V, 0805, Reel; Capacitance Kyocera Avx - 55J5678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 1000Pf, 100V, 0805, Reel; Capacitance Kyocera Avx
55J5678
Cap, Mlcc, C0G, 1000Pf, 100V, 0805, Reel; Capacitance Kyocera Avx 55J5678
CAP, MLCC, C0G, 1000PF, 100V, 0805, REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 1000PF, 100V, 0805, REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A102FAT2A 96Y8390
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 1000Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers