Kyocera Corporation Ceramic Capacitors 08051A100CAT2A

Description
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3730-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3730-2-ND
Ceramic Capacitors 478-3730-2-ND
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3730-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3730-6-ND
Ceramic Capacitors 478-3730-6-ND
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3730-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3730-1-ND
Ceramic Capacitors 478-3730-1-ND
10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 96M1315 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
96M1315
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 96M1315
CERAMIC CAPACITOR 10PF 100V, C0G, 0.25pF, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 0.25pF, 0805; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J5659 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J5659
Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J5659
CERAMIC CAPACITOR 10PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3730-2-ND 478-3730-6-ND 96M1315
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 10Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers