Kyocera Corporation CAP CER 0.5PF 100V C0G/NP0 0805 08051A0R5CAT2A

Description
CAP CER 0.5PF 100V C0G/NP0 0805
Description
CAP CER 0.5PF 100V C0G/NP0 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.5PF 100V C0G/NP0 0805 - 66-08051A0R5CAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.5PF 100V C0G/NP0 0805
66-08051A0R5CAT2A
CAP CER 0.5PF 100V C0G/NP0 0805 66-08051A0R5CAT2A
CAP CER 0.5PF 100V C0G/NP0 0805

CAP CER 0.5PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 96M1312 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
96M1312
Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 96M1312
CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.5PF 100V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 55J5626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
55J5626
Capacitor Ceramic 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 55J5626
CAPACITOR CERAMIC 0.5PF 100V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.5PF 100V, C0G, 0.25pF, 0805; Capacitance:0.5pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-08051A0R5CAT2A 96M1312 55J5626
Product Name CAP CER 0.5PF 100V C0G/NP0 0805 Ceramic Capacitor 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx Capacitor Ceramic 0.5Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details