Kyocera Corporation Ceramic Capacitors 0612ZD225KAT2A

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612ZD225KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612ZD225KAT2A-ND
Ceramic Capacitors 0612ZD225KAT2A-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 0612; Capacitance Kyocera Avx - 07H9698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 0612; Capacitance Kyocera Avx
07H9698
Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 0612; Capacitance Kyocera Avx 07H9698
CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 0612; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 10V, X5R, 10%, 0612; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612ZD225KAT2A-ND 07H9698
Product Name Ceramic Capacitors Capacitor Ceramic, 2.2Uf, 10V, X5R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details