Kyocera Corporation Ceramic Capacitors 0612ZC474KAT2S

Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31UR71A474KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31UR71A474KTTR-ND
Ceramic Capacitors 478-KGL31UR71A474KTTR-ND
0.47µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

0.47µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0612ZC474KAT2S - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0612ZC474KAT2S
Ceramic Capacitors 0612ZC474KAT2S
CAP CER 0.47UF 10V X7R 0612

CAP CER 0.47UF 10V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-KGL31UR71A474KTTR-ND 0612ZC474KAT2S
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details