AVX Corporation MLCCs - Multilayer Ceramic Capacitors 0612ZC225KAT2A

Description
KYOCERA AVX 0612ZC225KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0612ZC225KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1441960 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441960
MLCCs - Multilayer Ceramic Capacitors 1441960
KYOCERA AVX 0612ZC225KAT2A

KYOCERA AVX 0612ZC225KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1441848 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1441848
MLCCs - Multilayer Ceramic Capacitors 1441848
KYOCERA AVX 0612ZC225KAT2A

KYOCERA AVX 0612ZC225KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGL31NR71A225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71A225KUTR-ND
Ceramic Capacitors 478-KGL31NR71A225KUTR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31NR71A225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71A225KUCT-ND
Ceramic Capacitors 478-KGL31NR71A225KUCT-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31NR71A225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR71A225KUDKR-ND
Ceramic Capacitors 478-KGL31NR71A225KUDKR-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 96M1297 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
96M1297
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 96M1297
CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 10%, 0612; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 10%, 0612; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 26H5467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
26H5467
Capacitor Ceramic, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 26H5467
CAPACITOR CERAMIC, 2.2UF, 10V, X7R, 10%, 0612; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 10V, X7R, 10%, 0612; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0612ZC225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0612ZC225KAT2A
Ceramic Capacitors 0612ZC225KAT2A
CAP CER 2.2UF 10V X7R 0612

CAP CER 2.2UF 10V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1441960 478-KGL31NR71A225KUTR-ND 478-KGL31NR71A225KUDKR-ND 96M1297 0612ZC225KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details