Kyocera Corporation Ceramic Capacitors 0612ZC224KAT2A

Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612ZC224KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612ZC224KAT2A-ND
Ceramic Capacitors 0612ZC224KAT2A-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5205
Capacitor Ceramic 0.22Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5205
CAPACITOR CERAMIC 0.22UF, 10V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 10V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612ZC224KAT2A-ND 55J5205
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details