Kyocera Corporation Ceramic Capacitors 0612ZC103KAT2A

Description
10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612ZC103KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612ZC103KAT2A-ND
Ceramic Capacitors 0612ZC103KAT2A-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 95M7710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
95M7710
Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 95M7710
CAPACITOR CERAMIC 0.01UF, 10V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 10V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612ZC103KAT2A-ND 95M7710
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details