KYOCERA AVX Components Corporation Ceramic Capacitors 0612YD105KAT2A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YD105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0612YD105KAT2A
Ceramic Capacitors 0612YD105KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic, 1Uf, 16V, X5R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 22K3008 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 16V, X5R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
22K3008
Capacitor Ceramic, 1Uf, 16V, X5R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 22K3008
CAPACITOR CERAMIC, 1UF, 16V, X5R, 10%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 16V, X5R, 10%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612YD105KAT2A 22K3008
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 16V, X5R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Bypass
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details