Kyocera Corporation Ceramic Capacitors 0612YC823MAT2A

Description
0.082µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC823MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC823MAT2A-ND
Ceramic Capacitors 0612YC823MAT2A-ND
0.082µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.082µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.082Uf 16V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J5191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J5191
Capacitor Ceramic 0.082Uf 16V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J5191
CAPACITOR CERAMIC 0.082UF 16V, X7R, 20%, 0612; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 16V, X7R, 20%, 0612; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612YC823MAT2A-ND 55J5191
Product Name Ceramic Capacitors Capacitor Ceramic 0.082Uf 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details