Kyocera Corporation Ceramic Capacitors - 0612YC684MAT2A 0612YC684MAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000316-0612YC684MAT 2A Packaging: Reel - TR Features: Low ESL (Reverse Geometry) Voltage Rating: 16V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000316-0612YC684MAT 2A Packaging: Reel - TR Features: Low ESL (Reverse Geometry) Voltage Rating: 16V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC684MAT2A - 1000316-0612YC684MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0612YC684MAT2A
1000316-0612YC684MAT2A
Ceramic Capacitors - 0612YC684MAT2A 1000316-0612YC684MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000316-0612YC684MAT 2A Packaging: Reel - TR Features: Low ESL (Reverse Geometry) Voltage Rating: 16V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000316-0612YC684MAT2A
Packaging: Reel - TR
Features: Low ESL (Reverse Geometry)
Voltage Rating: 16V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 0.68μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000316-0612YC684MAT2A
Product Name Ceramic Capacitors - 0612YC684MAT2A
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.6800 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers