Kyocera Corporation Ceramic Capacitors 0612YC684KAT2W

Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31CR71C684KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71C684KUTR-ND
Ceramic Capacitors 478-KGL31CR71C684KUTR-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 25C5267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
25C5267
Capacitor Ceramic 0.68Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 25C5267
CAPACITOR CERAMIC 0.68UF, 16V, X7R, 10%, 0612; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 16V, X7R, 10%, 0612; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL31CR71C684KUTR-ND 25C5267
Product Name Ceramic Capacitors Capacitor Ceramic 0.68Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers