0.47µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
CAPACITOR CERAMIC 0.47UF, 16V, X7R, 10%, 0612, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGL31ZR71C474KTTR-ND | 55J5182 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.47Uf, 16V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |