Kyocera Corporation Ceramic Capacitors 0612YC473KAT2W

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC473KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC473KAT2W-ND
Ceramic Capacitors 0612YC473KAT2W-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0612YC473KAT2W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0612YC473KAT2W
Ceramic Capacitors 0612YC473KAT2W
CAP CER 0.047UF 16V X7R 0612

CAP CER 0.047UF 16V X7R 0612

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5179
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5179
CAPACITOR CERAMIC 0.047UF 16V, X7R, 10%, 0612; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 16V, X7R, 10%, 0612; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0612YC473KAT2W-ND 0612YC473KAT2W 55J5179
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers