Kyocera Corporation Ceramic Capacitors 0612YC473KAT2V

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC473KAT2V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC473KAT2V-ND
Ceramic Capacitors 0612YC473KAT2V-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5178 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5178
Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5178
CAPACITOR CERAMIC 0.047UF 16V, X7R, 10%, 0612; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 16V, X7R, 10%, 0612; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0612YC473KAT2V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0612YC473KAT2V
Ceramic Capacitors 0612YC473KAT2V
CAP CER 0.047UF 16V X7R 0612

CAP CER 0.047UF 16V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0612YC473KAT2V-ND 55J5178 0612YC473KAT2V
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 16V, X7R, 10%, 0612; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details