Kyocera Corporation Ceramic Capacitors 0612YC224MAT2V

Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31ZR71C224MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31ZR71C224MTTR-ND
Ceramic Capacitors 478-KGL31ZR71C224MTTR-ND
0.22µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±20% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J5164 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J5164
Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J5164
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 20%, 0612; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 16V, X7R, 20%, 0612; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL31ZR71C224MTTR-ND 55J5164
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 16V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details