0.1µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
CAPACITOR CERAMIC, 0.1UF, 16V, X7R, 10%, 0612; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGL31UR71C104KTTR-ND | 30H0624 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |