Kyocera Corporation Ceramic Capacitors 06126D225KAT2A

Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06126D225KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06126D225KAT2A-ND
Ceramic Capacitors 06126D225KAT2A-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx - 92H7480 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx
92H7480
Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx 92H7480
CAPACITOR CERAMIC 2.2UF, 6.3V, X5R, 10%, 0612; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 6.3V, X5R, 10%, 0612; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06126D225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06126D225KAT2A
Ceramic Capacitors 06126D225KAT2A
CAP CER 2.2UF 6.3V X5R 0612

CAP CER 2.2UF 6.3V X5R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 06126D225KAT2A-ND 92H7480 06126D225KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2.2Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-104MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details