Kyocera Corporation Ceramic Capacitors 06126C224KAT2A

Description
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06126C224KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06126C224KAT2A-ND
Ceramic Capacitors 06126C224KAT2A-ND
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 6.3V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5353 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 6.3V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5353
Capacitor Ceramic 0.22Uf 6.3V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5353
CAPACITOR CERAMIC 0.22UF 6.3V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 6.3V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06126C224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06126C224KAT2A
Ceramic Capacitors 06126C224KAT2A
CAP CER 0.22UF 6.3V X7R 0612

CAP CER 0.22UF 6.3V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 06126C224KAT2A-ND 55J5353 06126C224KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf 6.3V, X7R, 10%, 0612; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details