0.082µF ±20% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
CAPACITOR CERAMIC 0.082UF 50V, X7R, 20%, 0612; Capacitance:82000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06125C823MAT2V-ND | 55J5344 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.082Uf 50V, X7R, 20%, 0612; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0820 microF | 0.0820 microF |