Kyocera Corporation Ceramic Capacitors 06125C563KAT2A

Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06125C563KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06125C563KAT2A-ND
Ceramic Capacitors 06125C563KAT2A-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06125C563KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06125C563KAT2A
Ceramic Capacitors 06125C563KAT2A
CAP CER 0.056UF 50V X7R 0612

CAP CER 0.056UF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Ceramic 0.056Uf 50V, X7R, 10%, 0612; Capacitance Kyocera Avx - 66M3311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
66M3311
Capacitor Ceramic 0.056Uf 50V, X7R, 10%, 0612; Capacitance Kyocera Avx 66M3311
CAPACITOR CERAMIC 0.056UF 50V, X7R, 10%, 0612; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 50V, X7R, 10%, 0612; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06125C563KAT2A-ND 06125C563KAT2A 66M3311
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.056Uf 50V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers