Kyocera Corporation Ceramic Capacitors 06125C104MAT2W

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31CR71H104MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71H104MUTR-ND
Ceramic Capacitors 478-KGL31CR71H104MUTR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06125C104MAT2W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06125C104MAT2W
Ceramic Capacitors 06125C104MAT2W
CAP CER 0.1UF 50V X7R 0612

CAP CER 0.1UF 50V X7R 0612

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
55J5319
Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 55J5319
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 20%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 20%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx - 96Y8375 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx
96Y8375
Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx 96Y8375
CAP, MLCC, X7R, 0.1UF, 50V, 0612; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:3.2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, 0612; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGL31CR71H104MUTR-ND 06125C104MAT2W 55J5319 96Y8375
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 50V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers